Littelfuse, Inc. 5x20mm Fuse with Gold-plated Caps and Ceremic Body 0285001.

Description
Ideal for supplementary protection in appliance or utilization equipment, especially in audio and medical equipment. Gold or rhodium-plated caps Ceramic tubes Broad current ratings: 125 mA to 20A 100% lead-free and RoHS compliant PSE agency approval
Datasheet
Description
Ideal for supplementary protection in appliance or utilization equipment, especially in audio and medical equipment. Gold or rhodium-plated caps Ceramic tubes Broad current ratings: 125 mA to 20A 100% lead-free and RoHS compliant PSE agency approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Fuse with Gold-plated Caps and Ceremic Body - 0285001. - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Fuse with Gold-plated Caps and Ceremic Body
0285001.
5x20mm Fuse with Gold-plated Caps and Ceremic Body 0285001.
Ideal for supplementary protection in appliance or utilization equipment, especially in audio and medical equipment. Gold or rhodium-plated caps Ceramic tubes Broad current ratings: 125 mA to 20A 100% lead-free and RoHS compliant PSE agency approval

Ideal for supplementary protection in appliance or utilization equipment, especially in audio and medical equipment. Gold or rhodium-plated caps Ceramic tubes Broad current ratings: 125 mA to 20A 100% lead-free and RoHS compliant PSE agency approval

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0285001.
Product Name 5x20mm Fuse with Gold-plated Caps and Ceremic Body
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625120 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 12 amps
View Details
Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRL -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 1000 amps
View Details
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers