Littelfuse, Inc. 5x20mm Fuse with Gold-plated Caps and Ceremic Body 0285.315

Description
Ideal for supplementary protection in appliance or utilization equipment, especially in audio and medical equipment. Gold or rhodium-plated caps Ceramic tubes Broad current ratings: 125 mA to 20A 100% lead-free and RoHS compliant PSE agency approval
Datasheet
Description
Ideal for supplementary protection in appliance or utilization equipment, especially in audio and medical equipment. Gold or rhodium-plated caps Ceramic tubes Broad current ratings: 125 mA to 20A 100% lead-free and RoHS compliant PSE agency approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Fuse with Gold-plated Caps and Ceremic Body - 0285.315 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Fuse with Gold-plated Caps and Ceremic Body
0285.315
5x20mm Fuse with Gold-plated Caps and Ceremic Body 0285.315
Ideal for supplementary protection in appliance or utilization equipment, especially in audio and medical equipment. Gold or rhodium-plated caps Ceramic tubes Broad current ratings: 125 mA to 20A 100% lead-free and RoHS compliant PSE agency approval

Ideal for supplementary protection in appliance or utilization equipment, especially in audio and medical equipment. Gold or rhodium-plated caps Ceramic tubes Broad current ratings: 125 mA to 20A 100% lead-free and RoHS compliant PSE agency approval

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0285.315
Product Name 5x20mm Fuse with Gold-plated Caps and Ceremic Body
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details