Littelfuse, Inc. Automotive 50A Circuit Protection Fuse 0283050.H

Description
Fuse 50A Panel Mount 22.8 X 16.2 X 21.5mm Automotive Product overview: 0283050.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0283050.H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse 50A Panel Mount 22.8 X 16.2 X 21.5mm Automotive Product overview: 0283050.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0283050.H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 50A Circuit Protection Fuse
139-0283050.H
Automotive 50A Circuit Protection Fuse 139-0283050.H
Fuse 50A Panel Mount 22.8 X 16.2 X 21.5mm Automotive Product overview: 0283050.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0283050.H can be used for catalog matching and distributor lookup.

Fuse 50A Panel Mount 22.8 X 16.2 X 21.5mm Automotive Product overview: 0283050.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0283050.H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0283050.H-ND - DigiKey
Thief River Falls, MN, United States
50A AC 32V DC Fuse Automotive Bolt Mount Auto Link

50A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0283050.H
Circuit Protection - Fuses 0283050.H
FUSE AUTO 50A 32VDC 100 PACK

FUSE AUTO 50A 32VDC 100 PACK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0283050.H 0283050.H-ND 0283050.H
Product Name Automotive 50A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers