Littelfuse, Inc. Auto Link PAL 283B Series Fuse 0283030.MXJ-B

Description
This 30 A 283B Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Pink housing indicates 30 A rating Crimped copper terminals Complies with JASO 0612
Request a Quote Datasheet
Description
This 30 A 283B Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Pink housing indicates 30 A rating Crimped copper terminals Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 283B Series Fuse - 0283030.MXJ-B - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 283B Series Fuse
0283030.MXJ-B
Auto Link PAL 283B Series Fuse 0283030.MXJ-B
This 30 A 283B Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Pink housing indicates 30 A rating Crimped copper terminals Complies with JASO 0612

This 30 A 283B Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The bolt down fuse is rated at 32 V dc. Pink housing indicates 30 A rating Crimped copper terminals Complies with JASO 0612

Datasheet
Fuses - 0283030.MXJ-B-ND - DigiKey
Thief River Falls, MN, United States
30A AC 32V DC Fuse Automotive Bolt Mount Auto Link

30A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0283030.MXJ-B
Circuit Protection - Fuses 0283030.MXJ-B
FUSE AUTO 30A 32VDC AUTO LINK

FUSE AUTO 30A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0283030.MXJ-B 0283030.MXJ-B-ND 0283030.MXJ-B
Product Name Auto Link PAL 283B Series Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details