Littelfuse, Inc. Fuses 0279.300V

Description
300mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
300mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0279.300V-ND - DigiKey
Thief River Falls, MN, United States
300mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

300mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Cartridge Fuse; Fuse Current Littelfuse - 28F094 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse; Fuse Current Littelfuse
28F094
Cartridge Fuse; Fuse Current Littelfuse 28F094
Cartridge Fuse; Fuse Current:300mA; Voltage Rating VAC:125V; Product Range:MICRO 279 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA RoHS Compliant: Yes

Cartridge Fuse; Fuse Current:300mA; Voltage Rating VAC:125V; Product Range:MICRO 279 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0279.300V-ND 28F094
Product Name Fuses Cartridge Fuse; Fuse Current Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002611008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 12 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details