Littelfuse, Inc. Fuses 0279.050V

Description
50mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
50mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0279.050V-ND - DigiKey
Thief River Falls, MN, United States
50mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

50mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Pcb, 50Ma, 125V, Very Fast Acting; Fuse Current Littelfuse - 28F088 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 50Ma, 125V, Very Fast Acting; Fuse Current Littelfuse
28F088
Fuse, Pcb, 50Ma, 125V, Very Fast Acting; Fuse Current Littelfuse 28F088
FUSE, PCB, 50mA, 125V, VERY FAST ACTING; Fuse Current:50mA; Voltage Rating VAC:125V; Product Range:MICRO 279 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes

FUSE, PCB, 50mA, 125V, VERY FAST ACTING; Fuse Current:50mA; Voltage Rating VAC:125V; Product Range:MICRO 279 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0279.050V-ND 28F088
Product Name Fuses Fuse, Pcb, 50Ma, 125V, Very Fast Acting; Fuse Current Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
Rated Breaking Capacity 10000 amps
Unlock Full Specs
to access all available technical data