Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 275 - 0275005. 0275005.

Description
The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating
Description
The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 275 - 0275005. - 0275005. - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 275 - 0275005.
0275005.
Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 275 - 0275005. 0275005.
The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating

The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0275005.
Product Name Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 275 - 0275005.
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002242004 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 50 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details