Littelfuse, Inc. Fuses 0273002.V

Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4763-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - 0273002.V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0273002.V
Circuit Protection - Fuses 0273002.V
FUSE BRD MNT 2A 125VAC/VDC RAD

FUSE BRD MNT 2A 125VAC/VDC RAD

Supplier's Site
Fuse, Pcb, 2A, 125V, Very Fast Acting; Fuse Current Littelfuse - 64R7905 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 125V, Very Fast Acting; Fuse Current Littelfuse
64R7905
Fuse, Pcb, 2A, 125V, Very Fast Acting; Fuse Current Littelfuse 64R7905
FUSE, PCB, 2A, 125V, VERY FAST ACTING; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Fuse Mounting:Through HoleRoHS Compliant: Yes

FUSE, PCB, 2A, 125V, VERY FAST ACTING; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Fuse Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4763-ND 0273002.V 64R7905
Product Name Fuses Circuit Protection - Fuses Fuse, Pcb, 2A, 125V, Very Fast Acting; Fuse Current Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers