Littelfuse, Inc. Circuit Protection - Fuses 0273.500H

Description
Win Source Part Number: 1013534-0273.500H Category: Circuit Protection>Fuses Series: MICRO™ 273 Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 10kA Melting I2t: 0.0716 DC Cold Resistance: 0.167 Ohms Standard Package: 100 Mounting Type: Through Hole Package / Case: Radial, Can, Vertical Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.250" Dia x 0.350" H (6.35mm x 8.89mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -1024-0273.500H,0273 500H,273.500,H273.50 0,0273.500,F863 Approval Agency: CSA, QPL, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1013534-0273.500H Category: Circuit Protection>Fuses Series: MICRO™ 273 Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 10kA Melting I2t: 0.0716 DC Cold Resistance: 0.167 Ohms Standard Package: 100 Mounting Type: Through Hole Package / Case: Radial, Can, Vertical Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.250" Dia x 0.350" H (6.35mm x 8.89mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -1024-0273.500H,0273 500H,273.500,H273.50 0,0273.500,F863 Approval Agency: CSA, QPL, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1013534-0273.500H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1013534-0273.500H
Circuit Protection - Fuses 1013534-0273.500H
Win Source Part Number: 1013534-0273.500H Category: Circuit Protection>Fuses Series: MICRO™ 273 Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 10kA Melting I2t: 0.0716 DC Cold Resistance: 0.167 Ohms Standard Package: 100 Mounting Type: Through Hole Package / Case: Radial, Can, Vertical Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.250" Dia x 0.350" H (6.35mm x 8.89mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -1024-0273.500H,0273 500H,273.500,H273.50 0,0273.500,F863 Approval Agency: CSA, QPL, UL

Win Source Part Number: 1013534-0273.500H
Category: Circuit Protection>Fuses
Series: MICRO™ 273
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 10kA
Melting I2t: 0.0716
DC Cold Resistance: 0.167 Ohms
Standard Package: 100
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.250" Dia x 0.350" H (6.35mm x 8.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -1024-0273.500H,0273500H,273.500,H273.500,0273.500,F863
Approval Agency: CSA, QPL, UL

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.5A Circuit Protection Fuse
139-0273.500H
Through-Hole 0.5A Circuit Protection Fuse 139-0273.500H
Fast-Acting Fuse, 0.5A, 125VAC/VDC, Through Hole, Radial Product overview: 0273.500H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273.500H can be used for catalog matching and distributor lookup.

Fast-Acting Fuse, 0.5A, 125VAC/VDC, Through Hole, Radial Product overview: 0273.500H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273.500H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F863-ND - DigiKey
Thief River Falls, MN, United States
Fuses
F863-ND
Fuses F863-ND
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Pcb, 500Ma, 125V, Very Fast Acting; Fuse Current Littelfuse - 28F073 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 500Ma, 125V, Very Fast Acting; Fuse Current Littelfuse
28F073
Fuse, Pcb, 500Ma, 125V, Very Fast Acting; Fuse Current Littelfuse 28F073
FUSE, PCB, 500mA, 125V, VERY FAST ACTING; Fuse Current:500mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes

FUSE, PCB, 500mA, 125V, VERY FAST ACTING; Fuse Current:500mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Fuse, Radial, 0.5A, 125Vac, Very Fast; Fuse Current Littelfuse - 75X0823 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Radial, 0.5A, 125Vac, Very Fast; Fuse Current Littelfuse
75X0823
Fuse, Radial, 0.5A, 125Vac, Very Fast; Fuse Current Littelfuse 75X0823
FUSE, RADIAL, 0.5A, 125VAC, VERY FAST; Fuse Current:500mA; Voltage Rating VAC:125VAC; Product Range:MICRO Series; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity RoHS Compliant: Yes

FUSE, RADIAL, 0.5A, 125VAC, VERY FAST; Fuse Current:500mA; Voltage Rating VAC:125VAC; Product Range:MICRO Series; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity RoHS Compliant: Yes

Supplier's Site
Fuse;Submin;Very Fast Acting;0.5A;Supplemental;Dims 0.25x0.35
Fort Worth, TX, USA
Fuse;Submin;Very Fast Acting;0.5A;Supplemental;Dims 0.25x0.35";Plug-In;PCB
70184054
Fuse;Submin;Very Fast Acting;0.5A;Supplemental;Dims 0.25x0.35";Plug-In;PCB 70184054
Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified. Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.

Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V
Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified.
Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.

Supplier's Site
Circuit Protection - Fuses - 0273.500H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0273.500H
Circuit Protection - Fuses 0273.500H
FUSE BOARD MNT 500MA 125VAC/VDC

FUSE BOARD MNT 500MA 125VAC/VDC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1013534-0273.500H 139-0273.500H F863-ND 28F073 70184054 0273.500H
Product Name Circuit Protection - Fuses Through-Hole 0.5A Circuit Protection Fuse Fuses Fuse, Pcb, 500Ma, 125V, Very Fast Acting; Fuse Current Littelfuse Fuse;Submin;Very Fast Acting;0.5A;Supplemental;Dims 0.25x0.35";Plug-In;PCB Circuit Protection - Fuses
Mounting Through Hole Through Hole Solderable (with leads) Solderable (Surface Mount Technology)
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Rated Breaking Capacity 10000 amps 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details