Littelfuse, Inc. Fuse, V Fast Acting, 50Ma; Fuse Current Littelfuse 0273. 050H

Description
FUSE, V FAST ACTING, 50MA; Fuse Current:50mA; Voltage Rating VAC:125VAC; Product Range:MICRO Series; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA; RoHS Compliant: Yes
Description
FUSE, V FAST ACTING, 50MA; Fuse Current:50mA; Voltage Rating VAC:125VAC; Product Range:MICRO Series; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, V Fast Acting, 50Ma; Fuse Current Littelfuse - 25R5307 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, V Fast Acting, 50Ma; Fuse Current Littelfuse
25R5307
Fuse, V Fast Acting, 50Ma; Fuse Current Littelfuse 25R5307
FUSE, V FAST ACTING, 50MA; Fuse Current:50mA; Voltage Rating VAC:125VAC; Product Range:MICRO Series; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA; RoHS Compliant: Yes

FUSE, V FAST ACTING, 50MA; Fuse Current:50mA; Voltage Rating VAC:125VAC; Product Range:MICRO Series; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 25R5307
Product Name Fuse, V Fast Acting, 50Ma; Fuse Current Littelfuse
Mounting Solderable (with leads)
Approvals / Standards RoHS
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers