Littelfuse, Inc. Fuses 0273.015V

Description
15mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
15mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F853-ND - DigiKey
Thief River Falls, MN, United States
Fuses
F853-ND
Fuses F853-ND
15mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

15mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Non Resettable Fuses - 8781410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
8781410
Non Resettable Fuses 8781410
Fuse Fast Acting 15mA 0.25x0.35" Micro

Fuse Fast Acting 15mA 0.25x0.35" Micro

Supplier's Site
Circuit Protection - Fuses - 0273.015V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0273.015V
Circuit Protection - Fuses 0273.015V
FUSE BRD MT 15MA 125VAC/VDC RAD

FUSE BRD MT 15MA 125VAC/VDC RAD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F853-ND 8781410 0273.015V
Product Name Fuses Non Resettable Fuses Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Rated Breaking Capacity 10000 amps 10000 amps
Fuse Type Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Specs
Fuse Material Thermoplastic
Approvals / Standards RoHS
Rated Voltage 600 volts
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers