Littelfuse, Inc. Two Terminal, Metal Type Current Shunt Resistor 0272.500

Description
Developed originally for the U.S. Space Program,MICRO™ fuse provides reliability in a compact design.The MICRO™ fuse is available in plug–in or radial leadstyles and a complete range of ampere ratings from1/500 to 5A to suit a wide variety of design needs. Military grade available High breaking capacity Clear cover option to view fuse element status Available from very low ampere of 2mA to 5A Plug-in with short or long leads option
Datasheet
Description
Developed originally for the U.S. Space Program,MICRO™ fuse provides reliability in a compact design.The MICRO™ fuse is available in plug–in or radial leadstyles and a complete range of ampere ratings from1/500 to 5A to suit a wide variety of design needs. Military grade available High breaking capacity Clear cover option to view fuse element status Available from very low ampere of 2mA to 5A Plug-in with short or long leads option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal, Metal Type Current Shunt Resistor - 0272.500 - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal, Metal Type Current Shunt Resistor
0272.500
Two Terminal, Metal Type Current Shunt Resistor 0272.500
Developed originally for the U.S. Space Program,MICRO™ fuse provides reliability in a compact design.The MICRO™ fuse is available in plug–in or radial leadstyles and a complete range of ampere ratings from1/500 to 5A to suit a wide variety of design needs. Military grade available High breaking capacity Clear cover option to view fuse element status Available from very low ampere of 2mA to 5A Plug-in with short or long leads option

Developed originally for the U.S. Space Program,MICRO™ fuse provides reliability in a compact design.The MICRO™ fuse is available in plug–in or radial leadstyles and a complete range of ampere ratings from1/500 to 5A to suit a wide variety of design needs. Military grade available High breaking capacity Clear cover option to view fuse element status Available from very low ampere of 2mA to 5A Plug-in with short or long leads option

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0272.500
Product Name Two Terminal, Metal Type Current Shunt Resistor
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Specialty Products - ATS-DD -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 45 volts
Rated Current 10 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details