Littelfuse, Inc. Two Terminal, Metal Type Current Shunt Resistor 0272.002

Description
Developed originally for the U.S. Space Program,MICRO™ fuse provides reliability in a compact design.The MICRO™ fuse is available in plug–in or radial leadstyles and a complete range of ampere ratings from1/500 to 5A to suit a wide variety of design needs. Military grade available High breaking capacity Clear cover option to viewfuse element status Available from very lowampere of 2mA to 5A Plug-in with short or longleads option
Datasheet
Description
Developed originally for the U.S. Space Program,MICRO™ fuse provides reliability in a compact design.The MICRO™ fuse is available in plug–in or radial leadstyles and a complete range of ampere ratings from1/500 to 5A to suit a wide variety of design needs. Military grade available High breaking capacity Clear cover option to viewfuse element status Available from very lowampere of 2mA to 5A Plug-in with short or longleads option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal, Metal Type Current Shunt Resistor - 0272.002 - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal, Metal Type Current Shunt Resistor
0272.002
Two Terminal, Metal Type Current Shunt Resistor 0272.002
Developed originally for the U.S. Space Program,MICRO™ fuse provides reliability in a compact design.The MICRO™ fuse is available in plug–in or radial leadstyles and a complete range of ampere ratings from1/500 to 5A to suit a wide variety of design needs. Military grade available High breaking capacity Clear cover option to viewfuse element status Available from very lowampere of 2mA to 5A Plug-in with short or longleads option

Developed originally for the U.S. Space Program,MICRO™ fuse provides reliability in a compact design.The MICRO™ fuse is available in plug–in or radial leadstyles and a complete range of ampere ratings from1/500 to 5A to suit a wide variety of design needs. Military grade available High breaking capacity Clear cover option to viewfuse element status Available from very lowampere of 2mA to 5A Plug-in with short or longleads option

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0272.002
Product Name Two Terminal, Metal Type Current Shunt Resistor
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110430 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 200 amps
View Details
Micro Fuses - VF874 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 350 volts
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers