Fuse Subminiature Very Fast Acting 2.5A 125V Axial 2.36 X 7.11mm Thermoplastic Bulk CSA/QPL/UL Product overview: 026702.5V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-026702.5V can be used for catalog matching and distributor lookup.
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 139-026702.5V | 026702.5V-ND |
| Product Name | 2.5A 125V Circuit Protection Fuse | Fuses |
| Approvals / Standards | RoHS | UL; CSA |
| Rated Voltage | 125 volts | |
| Rated Current | 2.5 amps | |
| Fuse Type | Miniature |