Littelfuse, Inc. Fuses 026302.5WRT1L

Description
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-026302.5WRT1LCT-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - 18-026302.5WRT1LTR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
2.5A 250V Circuit Protection Fuse
139-026302.5WRT1L
2.5A 250V Circuit Protection Fuse 139-026302.5WRT1L
Fuse Subminiature Very Fast Acting 2.5A 250V Axial 3.68 X 7.62mm Solder T/R CSA/PSE/UL Product overview: 026302.5WRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-026302.5WRT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 2.5A 250V Axial 3.68 X 7.62mm Solder T/R CSA/PSE/UL Product overview: 026302.5WRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-026302.5WRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 026302.5WRT1L
FUSE BOARD MNT 2.5A 250VAC AXIAL

FUSE BOARD MNT 2.5A 250VAC AXIAL

Supplier's Site
Fuse, Pcb, 2.5A, 250V, Very Fast Acting; Fuse Current Littelfuse - 12J4281 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2.5A, 250V, Very Fast Acting; Fuse Current Littelfuse
12J4281
Fuse, Pcb, 2.5A, 250V, Very Fast Acting; Fuse Current Littelfuse 12J4281
FUSE, PCB, 2.5A, 250V, VERY FAST ACTING; Fuse Current:2.5A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes

FUSE, PCB, 2.5A, 250V, VERY FAST ACTING; Fuse Current:2.5A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 18-026302.5WRT1LCT-ND 139-026302.5WRT1L 026302.5WRT1L 12J4281
Product Name Fuses 2.5A 250V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Pcb, 2.5A, 250V, Very Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers