2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
PCB LEADED FUSE; Fuse Current:2.5A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BOARD MNT 2.5A 250VAC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F10040TB-ND | 98K4441 | 026302.5HAT1L |
| Product Name | Fuses | Pcb Leaded Fuse; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||
| Mounting | Through Hole | Solderable (with leads) | |
| Approvals / Standards | CSA | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |