5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse Subminiature Very Fast Acting 5A 250V Axial 3.68 X 7.62mm Ammo CSA/PSE/UL Product overview: 0263005.WAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263005.WAT1L can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 5A 250VAC AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0263005.WAT1L-ND | 139-0263005.WAT1L | 0263005.WAT1L |
| Product Name | Fuses | 5A 250V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||
| Mounting | Through Hole | ||
| Approvals / Standards | CSA | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |