Littelfuse, Inc. PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse 0263003.

Description
The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating
Datasheet
Description
The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse - 0263003. - Littelfuse, Inc.
Rosemont, IL, United States
PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse
0263003.
PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse 0263003.
The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating

The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0263003.
Product Name PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002343001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 40 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers