2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse Subminiature Very Fast Acting 2A 250V Axial 3.68 X 7.62mm Solder T/R CSA/PSE/UL Product overview: 0263002.WRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263002.WRT1L can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 803728-0263002.WRT1L
Packaging: Reel
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 0.74
Approvals: CSA, PSE, UR
DC Cold Resistance: 0.0444 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.155" Dia x 0.280" L (3.94mm x 7.11mm)
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 50A
FUSE BOARD MOUNT 2A 250VAC AXIAL
FUSE, PCB, 2A, 250V, VERY FAST ACTING; Fuse Current:2A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F5570TR-ND | 139-0263002.WRT1L | 803728-0263002.WRT1L | 0263002.WRT1L | 12J4270 |
| Product Name | Fuses | 2A 250V Circuit Protection Fuse | Fuses - 0263002.WRT1L | Circuit Protection - Fuses | Fuse, Pcb, 2A, 250V, Very Fast Acting; Fuse Current Littelfuse |
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | Through Hole | Solderable (with leads) | ||
| Approvals / Standards | CSA | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |