2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse Subminiature Very Fast Acting 2A 250V Axial 3.68 X 7.62mm Solder Bulk CSA/PSE/UL Product overview: 0263002.MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263002.MXL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361426-0263002.MXL
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: PICO® II 263
Package: Bulk
Product Status: Active
Package / Case: Axial
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.155" Dia x 0.280" L (3.94mm x 7.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2 A
Voltage Rating - AC: 250 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 0.74
Approval Agency: CSA, PSE, UR
DC Cold Resistance: 0.0444 Ohms
FUSE BOARD MOUNT 2A 250VAC AXIAL
FUSE, PCB, 2A, 250V, VERY FAST ACTING; Fuse Current:2A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes
FUSE, AXIAL, VERY FAST ACTING, 2A; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II 263 Series; Voltage Rating V DC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current RoHS Compliant: Yes
FUSE BOARD MOUNT 2A 250VAC AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2331-ND | 139-0263002.MXL | 1361426-0263002.MXL | 461-0263002.MXL | 12J4269 | 38AC2626 | 0263002.MXL |
| Product Name | Fuses | 2A 250V Circuit Protection Fuse | Circuit Protection - Fuses | FUSE BOARD MOUNT 2A 250VAC AXIAL | Fuse, Pcb, 2A, 250V, Very Fast Acting; Fuse Current Littelfuse | Fuse, Axial, Very Fast Acting, 2A; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||||||
| Mounting | Through Hole | Through Hole | Through Hole | Solderable (with leads) | Solderable (with leads) | ||
| Approvals / Standards | CSA | RoHS | RoHS; CSA | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |