Littelfuse, Inc. PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse 0263001.

Description
The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating
Datasheet
Description
The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse - 0263001. - Littelfuse, Inc.
Rosemont, IL, United States
PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse
0263001.
PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse 0263001.
The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating

The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0263001.
Product Name PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 62454549 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details