Littelfuse, Inc. Fuses 0263001.WRT1L

Description
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4065CT-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F4065TR-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
1A 250V Circuit Protection Fuse
139-0263001.WRT1L
1A 250V Circuit Protection Fuse 139-0263001.WRT1L
1A 250V Axial Subminiature Fuse, Very Fast Acting, T/R Product overview: 0263001.WRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263001.WRT1L can be used for catalog matching and distributor lookup.

1A 250V Axial Subminiature Fuse, Very Fast Acting, T/R Product overview: 0263001.WRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263001.WRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0263001.WRT1L
FUSE BOARD MOUNT 1A 250VAC AXIAL

FUSE BOARD MOUNT 1A 250VAC AXIAL

Supplier's Site
Fuse, Pcb, 1A, 250V, Very Fast Acting; Fuse Current Littelfuse - 12J4268 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1A, 250V, Very Fast Acting; Fuse Current Littelfuse
12J4268
Fuse, Pcb, 1A, 250V, Very Fast Acting; Fuse Current Littelfuse 12J4268
FUSE, PCB, 1A, 250V, VERY FAST ACTING; Fuse Current:1A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes

FUSE, PCB, 1A, 250V, VERY FAST ACTING; Fuse Current:1A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Fuse, Pcb, 1A, 250V, Very Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4536 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1A, 250V, Very Fast Acting, Full Reel; Fuse Current Littelfuse
28X4536
Fuse, Pcb, 1A, 250V, Very Fast Acting, Full Reel; Fuse Current Littelfuse 28X4536
FUSE, PCB, 1A, 250V, VERY FAST ACTING, FULL REEL; Fuse Current:1A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:3.683mm RoHS Compliant: Yes

FUSE, PCB, 1A, 250V, VERY FAST ACTING, FULL REEL; Fuse Current:1A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:3.683mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F4065CT-ND 139-0263001.WRT1L 0263001.WRT1L 12J4268 28X4536
Product Name Fuses 1A 250V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Pcb, 1A, 250V, Very Fast Acting; Fuse Current Littelfuse Fuse, Pcb, 1A, 250V, Very Fast Acting, Full Reel; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads) Solderable (with leads)
Approvals / Standards CSA RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps
Unlock Full Specs
to access all available technical data