Win Source Part Number: 1108770-0263001.MXL
Category: Circuit Protection>Fuses
Series: PICO® II 263
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.087
DC Cold Resistance: 0.105 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.155" Dia x 0.280" L (3.94mm x 7.11mm)
Alternative Parts (Cross-Reference): 0263001.MXL.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0263001.L,-1024-0263
Approval Agency: CSA, PSE, UR
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE PICO FAST 1A 250V AXIAL Product overview: 0263001.MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263001.MXL can be used for catalog matching and distributor lookup.
FUSE, PCB, 1A, 250V, VERY FAST ACTING; Fuse Current:1A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes
FUSE BOARD MOUNT 1A 250VAC AXIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1108770-0263001.MXL | F2330-ND | 139-0263001.MXL | 12J4267 | 0263001.MXL |
| Product Name | Circuit Protection - Fuses | Fuses | 1A 250V Circuit Protection Fuse | Fuse, Pcb, 1A, 250V, Very Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | Solderable (with leads) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | |
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |