Littelfuse, Inc. 0.75A 250V Circuit Protection Fuse 0263.750MXL

Description
Fuse Subminiature Very Fast Acting 0.75A 250V Axial 3.68 X 7.62mm Solder Bulk CSA Product overview: 0263.750MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263.750MXL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Very Fast Acting 0.75A 250V Axial 3.68 X 7.62mm Solder Bulk CSA Product overview: 0263.750MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263.750MXL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.75A 250V Circuit Protection Fuse
139-0263.750MXL
0.75A 250V Circuit Protection Fuse 139-0263.750MXL
Fuse Subminiature Very Fast Acting 0.75A 250V Axial 3.68 X 7.62mm Solder Bulk CSA Product overview: 0263.750MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263.750MXL can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 0.75A 250V Axial 3.68 X 7.62mm Solder Bulk CSA Product overview: 0263.750MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263.750MXL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2329-ND - DigiKey
Thief River Falls, MN, United States
750mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

750mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse, Pcb, 750Ma, 250V, Very Fast Acting; Fuse Current Littelfuse - 12J4265 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 750Ma, 250V, Very Fast Acting; Fuse Current Littelfuse
12J4265
Fuse, Pcb, 750Ma, 250V, Very Fast Acting; Fuse Current Littelfuse 12J4265
FUSE, PCB, 750mA, 250V, VERY FAST ACTING; Fuse Current:750mA; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes

FUSE, PCB, 750mA, 250V, VERY FAST ACTING; Fuse Current:750mA; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0263.750MXL
FUSE BRD MNT 750MA 250VAC AXIAL

FUSE BRD MNT 750MA 250VAC AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0263.750MXL F2329-ND 12J4265 0263.750MXL
Product Name 0.75A 250V Circuit Protection Fuse Fuses Fuse, Pcb, 750Ma, 250V, Very Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS CSA RoHS
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details