500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse Subminiature Very Fast Acting 0.5A 250V Axial 3.68 X 7.62mm Solder Ammo CSA/PSE/UL Product overview: 0263.500HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263.500HAT1L can be used for catalog matching and distributor lookup.
PCB LEADED FUSE; Fuse Current:500mA; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BRD MNT 500MA 250VAC AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 18-0263.500HAT1LTB-ND | 139-0263.500HAT1L | 98K4433 | 0263.500HAT1L |
| Product Name | Fuses | 0.5A 250V Circuit Protection Fuse | Pcb Leaded Fuse; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||
| Mounting | Through Hole | Solderable (with leads) | ||
| Approvals / Standards | CSA | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |