250mA 250V Axial Subminiature Fast-Acting Fuse Product overview: 0263.250WRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263.250WRT1L can be used for catalog matching and distributor lookup.
250mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
250mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE BRD MNT 250MA 250VAC AXIAL
FUSE, PCB, 250mA, 250V, VERY FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0263.250WRT1L | F1998TR-ND | 0263.250WRT1L | 12J4260 |
| Product Name | 250mA 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Pcb, 250Ma, 250V, Very Fast Acting; Fuse Current Littelfuse |
| Approvals / Standards | RoHS | CSA | RoHS | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| Fuse Type | Miniature | |||
| Mounting | Through Hole | Solderable (with leads) |