Subminiature Fuse 250mA 250V Axial Very Fast Acting Product overview: 0263.250MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263.250MXL can be used for catalog matching and distributor lookup.
250mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE, PCB, 250mA, 250V, VERY FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:250VAC; Product Range:PICO II Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes
FUSE, AXIAL, 0.25A, VERY FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating V DC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity CurrentRoHS Compliant: Yes
FUSE BRD MNT 250MA 250VAC AXIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0263.250MXL | 8951583 | 8951583P | F2326-ND | 12J4259 | 17AC5613 | 0263.250MXL |
| Product Name | 250mA 250V Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | Fuses | Fuse, Pcb, 250Ma, 250V, Very Fast Acting; Fuse Current Littelfuse | Fuse, Axial, 0.25A, Very Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Epoxy | Epoxy coated | Epoxy Coated | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS | RoHS | RoHS | CSA | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | ||
| Features | Resettable | Resettable | Fast Acting | Fast Acting |