Littelfuse, Inc. Fuses 0263.125HAT1L

Description
125mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
125mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4251CT-ND - DigiKey
Thief River Falls, MN, United States
125mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

125mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F4251TB-ND - DigiKey
Thief River Falls, MN, United States
125mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

125mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses 0263.125HAT1L
FUSE BRD MNT 125MA 250VAC AXIAL

FUSE BRD MNT 125MA 250VAC AXIAL

Supplier's Site
Fuse, Pcb, 125Ma, 250V, Very Fast Acting; Fuse Current Littelfuse - 98K4430 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 125Ma, 250V, Very Fast Acting; Fuse Current Littelfuse
98K4430
Fuse, Pcb, 125Ma, 250V, Very Fast Acting; Fuse Current Littelfuse 98K4430
FUSE, PCB, 125mA, 250V, VERY FAST ACTING; Fuse Current:125mA; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:3.7mm RoHS Compliant: Yes

FUSE, PCB, 125mA, 250V, VERY FAST ACTING; Fuse Current:125mA; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:3.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4251CT-ND 0263.125HAT1L 98K4430
Product Name Fuses Circuit Protection - Fuses Fuse, Pcb, 125Ma, 250V, Very Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data