Littelfuse, Inc. PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse 0263.062

Description
The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating
Datasheet
Description
The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse - 0263.062 - Littelfuse, Inc.
Rosemont, IL, United States
PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse
0263.062
PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse 0263.062
The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating

The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0263.062
Product Name PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers