Littelfuse, Inc. Fuses 0262001.V

Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0262001.V-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Pcb, 1A, 125V, Very Fast Acting; Fuse Current Littelfuse - 27F1080 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1A, 125V, Very Fast Acting; Fuse Current Littelfuse
27F1080
Fuse, Pcb, 1A, 125V, Very Fast Acting; Fuse Current Littelfuse 27F1080
FUSE, PCB, 1A, 125V, VERY FAST ACTING; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:MICRO 262 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Fuse Mounting:Through HoleRoHS Compliant: No

FUSE, PCB, 1A, 125V, VERY FAST ACTING; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:MICRO 262 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Fuse Mounting:Through HoleRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0262001.V-ND 27F1080
Product Name Fuses Fuse, Pcb, 1A, 125V, Very Fast Acting; Fuse Current Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 002621017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 0.5000 amps
View Details