Littelfuse, Inc. Electrical, Specialty Fuses 0259003.MX913

Description
3A 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet
Description
3A 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F6233-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F6233-ND
Electrical, Specialty Fuses F6233-ND
3A 125V AC 125V DC Fuse Board Mount Through Hole

3A 125V AC 125V DC Fuse Board Mount Through Hole

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0259003.MX913
Circuit Protection - Electrical, Specialty Fuses 0259003.MX913
FUSE BRD MNT 3A 125VAC/VDC RAD

FUSE BRD MNT 3A 125VAC/VDC RAD

Supplier's Site
Fuse, 3A, 125Vac, Radial; Fuse Current Littelfuse - 65W5650 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 125Vac, Radial; Fuse Current Littelfuse
65W5650
Fuse, 3A, 125Vac, Radial; Fuse Current Littelfuse 65W5650
FUSE, 3A, 125VAC, RADIAL; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:259-UL913 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, 3A, 125VAC, RADIAL; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:259-UL913 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F6233-ND 0259003.MX913 65W5650
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 3A, 125Vac, Radial; Fuse Current Littelfuse
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Current 3 amps 3 amps 3 amps
Rated Breaking Capacity 300 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details