Littelfuse, Inc. 0.75A 125V Circuit Protection Fuse 0259.750T

Description
Fast Acting Fuse 0.75A 125V Radial 8x13mm Product overview: 0259.750T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.750T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fast Acting Fuse 0.75A 125V Radial 8x13mm Product overview: 0259.750T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.750T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.75A 125V Circuit Protection Fuse
155-0259.750T
0.75A 125V Circuit Protection Fuse 155-0259.750T
Fast Acting Fuse 0.75A 125V Radial 8x13mm Product overview: 0259.750T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.750T can be used for catalog matching and distributor lookup.

Fast Acting Fuse 0.75A 125V Radial 8x13mm Product overview: 0259.750T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.750T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F4177-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F4177-ND
Electrical, Specialty Fuses F4177-ND
750mA 125V AC 125V DC Fuse Board Mount Through Hole

750mA 125V AC 125V DC Fuse Board Mount Through Hole

Buy Now Datasheet
Fuse, Quick Blow, 750Ma; Fuse Current Littelfuse - 98K4427 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, 750Ma; Fuse Current Littelfuse
98K4427
Fuse, Quick Blow, 750Ma; Fuse Current Littelfuse 98K4427
FUSE, QUICK BLOW, 750MA; Fuse Current:750mA; Voltage Rating VAC:125V; Product Range:PICO Safe-T-Plus 259 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Fuse Mounting:Through Hole RoHS Compliant: Yes

FUSE, QUICK BLOW, 750MA; Fuse Current:750mA; Voltage Rating VAC:125V; Product Range:PICO Safe-T-Plus 259 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Fuse Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0259.750T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0259.750T
Circuit Protection - Electrical, Specialty Fuses 0259.750T
FUSE BRD MNT 750MA 125VAC/VDC

FUSE BRD MNT 750MA 125VAC/VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-0259.750T F4177-ND 98K4427 0259.750T
Product Name 0.75A 125V Circuit Protection Fuse Electrical, Specialty Fuses Fuse, Quick Blow, 750Ma; Fuse Current Littelfuse Circuit Protection - Electrical, Specialty Fuses
Fuse Material PA 6
Approvals / Standards RoHS RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002313102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 50 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details