Littelfuse, Inc. Electrical, Specialty Fuses 0259.750MX913

Description
750mA 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet
Description
750mA 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F6231-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F6231-ND
Electrical, Specialty Fuses F6231-ND
750mA 125V AC 125V DC Fuse Board Mount Through Hole

750mA 125V AC 125V DC Fuse Board Mount Through Hole

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
155-0259.750MX913
Circuit Protection Fuse 155-0259.750MX913
PICO 259-UL913 SERIES INTRINSICALLY SAFE FUSE Product overview: 0259.750MX913 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.750MX913 can be used for catalog matching and distributor lookup.

PICO 259-UL913 SERIES INTRINSICALLY SAFE FUSE Product overview: 0259.750MX913 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.750MX913 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 750Ma, 125Vac, Radial; Fuse Current Littelfuse - 65W5646 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 750Ma, 125Vac, Radial; Fuse Current Littelfuse
65W5646
Fuse, 750Ma, 125Vac, Radial; Fuse Current Littelfuse 65W5646
FUSE, 750MA, 125VAC, RADIAL; Fuse Current:750mA; Voltage Rating VAC:125V; Product Range:259-UL913 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, 750MA, 125VAC, RADIAL; Fuse Current:750mA; Voltage Rating VAC:125V; Product Range:259-UL913 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0259.750MX913
Circuit Protection - Electrical, Specialty Fuses 0259.750MX913
FUSE BRD MNT 750MA 125VAC/VDC

FUSE BRD MNT 750MA 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F6231-ND 155-0259.750MX913 65W5646 0259.750MX913
Product Name Electrical, Specialty Fuses Circuit Protection Fuse Fuse, 750Ma, 125Vac, Radial; Fuse Current Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps
Rated Breaking Capacity 300 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 004110101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 160 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers