Littelfuse, Inc. Electrical, Specialty Fuses 0259.500M

Description
500mA 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet
Description
500mA 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F1315-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1315-ND
Electrical, Specialty Fuses F1315-ND
500mA 125V AC 125V DC Fuse Board Mount Through Hole

500mA 125V AC 125V DC Fuse Board Mount Through Hole

Buy Now Datasheet
Singapore, Singapore
0.5A 125V Circuit Protection Fuse
155-0259.500M
0.5A 125V Circuit Protection Fuse 155-0259.500M
Fuse Fast Acting 0.5A 125V Radial 8 X 13mm Bulk UL Product overview: 0259.500M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.500M can be used for catalog matching and distributor lookup.

Fuse Fast Acting 0.5A 125V Radial 8 X 13mm Bulk UL Product overview: 0259.500M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.500M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse; Fuse Current Littelfuse - 78J1476 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse; Fuse Current Littelfuse
78J1476
Cartridge Fuse; Fuse Current Littelfuse 78J1476
Cartridge Fuse; Fuse Current:500mA; Voltage Rating VAC:125V; Product Range:PICO Safe-T-Plus 259 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Cartridge Fuse; Fuse Current:500mA; Voltage Rating VAC:125V; Product Range:PICO Safe-T-Plus 259 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0259.500M - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0259.500M
Circuit Protection - Electrical, Specialty Fuses 0259.500M
FUSE BRD MNT 500MA 125VAC/VDC

FUSE BRD MNT 500MA 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F1315-ND 155-0259.500M 78J1476 0259.500M
Product Name Electrical, Specialty Fuses 0.5A 125V Circuit Protection Fuse Cartridge Fuse; Fuse Current Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Rated Breaking Capacity 300 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers