250mA 125V AC 125V DC Fuse Board Mount Through Hole
Littelfuse 0259.250T Non-Resettable Fuse
Fast-Acting Fuse 250mA 125V Radial 8x13mm Product overview: 0259.250T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.250T can be used for catalog matching and distributor lookup.
FUSE BRD MNT 250MA 125VAC/VDC
FUSE, QUICK BLOW, 250MA; Fuse Current:250mA; Voltage Rating VAC:125V; Product Range:PICO Safe-T-Plus 259 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Fuse Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1836-ND | 7383080P | 155-0259.250T | 0259.250T | 98K4424 |
| Product Name | Electrical, Specialty Fuses | Non Resettable Fuses | 250mA 125V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse, Quick Blow, 250Ma; Fuse Current Littelfuse |
| Mounting | Through Hole | Solderable (with leads) | |||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | |||
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| Rated Breaking Capacity | 300 amps | 50 amps |