Littelfuse 0259.125T Non-Resettable Fuse
Littelfuse 0259.125T Non-Resettable Fuse
125mA Fuse, 125VAC/VDC, 50A IR, Through Hole, Radial Product overview: 0259.125T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125mA, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 125mA, 50A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.125T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368521-0259.125T
Category: Circuit Protection - Electrical, Specialty Fuses
Temperature Range - Operating: -55°C ~ 90°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 259
Package: Bulk
Product Status: Active
Features: Intrinsically Safe
Package / Case: Radial, Can, Horizontal
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Applications: Hazardous Locations
Size / Dimension: 0.315" Dia x 0.512" L (8.00mm x 13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 125mA
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Melting I²t: 0.0012
Approval Agency: Baseefa, UR
DC Cold Resistance: 1.7 Ohms
125mA 125V AC 125V DC Fuse Board Mount Through Hole
FUSE, QUICK BLOW, 125MA; Fuse Current:125mA; Voltage Rating VAC:125VAC; Product Range:Safe-T-Plus Series; Voltage Rating V DC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
FUSE BRD MNT 125MA 125VAC/VDC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7383084 | 7383084P | 155-0259.125T | 1368521-0259.125T | F1835-ND | 98K4423 | 0259.125T |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Through-Hole 125mA 50A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses | Fuse, Quick Blow, 125Ma; Fuse Current Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Material | Pa 6 | Nylon | Ceramic, PA 6 | ||||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | |||
| Features | Resettable | Resettable | Fast Acting | ||||
| Rated Current | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps |