125mA Radial Fuse, 125V, Fast Acting, Ceramic, 8x13mm Product overview: 0259.125M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125mA, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.125M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368523-0259.125M
Category: Circuit Protection - Electrical, Specialty Fuses
Temperature Range - Operating: -55°C ~ 90°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 259
Package: Bulk
Product Status: Active
Features: Intrinsically Safe
Package / Case: Radial, Can, Horizontal
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Applications: Hazardous Locations
Size / Dimension: 0.315" Dia x 0.512" L (8.00mm x 13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 125mA
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Melting I²t: 0.0012
Approval Agency: Baseefa, UR
DC Cold Resistance: 1.7 Ohms
125mA 125V AC 125V DC Fuse Board Mount Through Hole
FUSE, Safe-T-Plus, PCB, 125mA, 125V; Fuse Current:125mA; Voltage Rating VAC:125VAC; Product Range:Safe-T-Plus Series; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Fuse Type:Hazardous AreaRoHS Compliant: Yes
PCB FUSE, FAST ACTING, 0.125A, 125VAC; Fuse Current:125mA; Voltage Rating VAC:125V; Product Range:PICO Safe-T-Plus 259 Series; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking RoHS Compliant: Yes
FUSE BRD MNT 125MA 125VAC/VDC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0259.125M | 1368523-0259.125M | F1312-ND | 12J3644 | 38AC2621 | 0259.125M |
| Product Name | 125mA 125V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses | Fuse, Safe-T-Plus, Pcb, 125Ma, 125V; Fuse Current Littelfuse | Pcb Fuse, Fast Acting, 0.125A, 125Vac; Fuse Current Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Material | Ceramic | |||||
| Approvals / Standards | RoHS | RoHS | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps |