Littelfuse, Inc. Electrical, Specialty Fuses 0259.062T

Description
62mA 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet
Description
62mA 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F4761-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F4761-ND
Electrical, Specialty Fuses F4761-ND
62mA 125V AC 125V DC Fuse Board Mount Through Hole

62mA 125V AC 125V DC Fuse Board Mount Through Hole

Buy Now Datasheet
Fuse, Quick Blow, 0.062A, 125Vac/dc; Fuse Current Littelfuse - 98K4422 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, 0.062A, 125Vac/dc; Fuse Current Littelfuse
98K4422
Fuse, Quick Blow, 0.062A, 125Vac/dc; Fuse Current Littelfuse 98K4422
FUSE, QUICK BLOW, 0.062A, 125VAC/DC; Fuse Current:62mA; Voltage Rating VAC:125VAC; Product Range:Safe-T-Plus Series; Voltage Rating V DC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity RoHS Compliant: Yes

FUSE, QUICK BLOW, 0.062A, 125VAC/DC; Fuse Current:62mA; Voltage Rating VAC:125VAC; Product Range:Safe-T-Plus Series; Voltage Rating V DC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0259.062T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0259.062T
Circuit Protection - Electrical, Specialty Fuses 0259.062T
FUSE BRD MNT 62MA 125VAC/VDC RAD

FUSE BRD MNT 62MA 125VAC/VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F4761-ND 98K4422 0259.062T
Product Name Electrical, Specialty Fuses Fuse, Quick Blow, 0.062A, 125Vac/dc; Fuse Current Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Current 0.0620 amps 0.0620 amps 0.0620 amps
Rated Breaking Capacity 300 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers