Littelfuse, Inc. Electrical, Specialty Fuses 0259.062M

Description
62mA 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet
Description
62mA 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F1311-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1311-ND
Electrical, Specialty Fuses F1311-ND
62mA 125V AC 125V DC Fuse Board Mount Through Hole

62mA 125V AC 125V DC Fuse Board Mount Through Hole

Buy Now Datasheet
Cartridge Fuse; Fuse Current Littelfuse - 78J1475 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse; Fuse Current Littelfuse
78J1475
Cartridge Fuse; Fuse Current Littelfuse 78J1475
CARTRIDGE FUSE; Fuse Current:62mA; Voltage Rating VAC:125V; Product Range:PICO Safe-T-Plus 259 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

CARTRIDGE FUSE; Fuse Current:62mA; Voltage Rating VAC:125V; Product Range:PICO Safe-T-Plus 259 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0259.062M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0259.062M
Circuit Protection - Electrical, Specialty Fuses 0259.062M
FUSE BRD MNT 62MA 125VAC/VDC RAD

FUSE BRD MNT 62MA 125VAC/VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F1311-ND 78J1475 0259.062M
Product Name Electrical, Specialty Fuses Cartridge Fuse; Fuse Current Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Current 0.0620 amps 0.0620 amps 0.0620 amps
Rated Breaking Capacity 300 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data