Littelfuse, Inc. 32V Circuit Protection Fuse 0257040.PXAPC

Description
Blade Fuse Rated 32V Product overview: 0257040.PXAPC from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257040.PXAPC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Blade Fuse Rated 32V Product overview: 0257040.PXAPC from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257040.PXAPC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V Circuit Protection Fuse
139-0257040.PXAPC
32V Circuit Protection Fuse 139-0257040.PXAPC
Blade Fuse Rated 32V Product overview: 0257040.PXAPC from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257040.PXAPC can be used for catalog matching and distributor lookup.

Blade Fuse Rated 32V Product overview: 0257040.PXAPC from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257040.PXAPC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5952-ND - DigiKey
Thief River Falls, MN, United States
40A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

40A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Circuit Protection - Fuses 0257040.PXAPC
FUSE AUTO 40A 32VDC BLADE ATO

FUSE AUTO 40A 32VDC BLADE ATO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 139-0257040.PXAPC F5952-ND 0257040.PXAPC
Product Name 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Rated Voltage 32 volts 32 volts
Rated Current 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details