Littelfuse, Inc. PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse 0253.500

Description
The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small Size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating
Datasheet
Description
The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small Size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse - 0253.500 - Littelfuse, Inc.
Rosemont, IL, United States
PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse
0253.500
PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse 0253.500
The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small Size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating

The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small Size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0253.500
Product Name PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VCTMP -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Time Lag
Rated Current 60 amps
View Details
Fuse - 1116799 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details