Littelfuse, Inc. Fuses 0253.125V

Description
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0253.125V-ND - DigiKey
Thief River Falls, MN, United States
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 0253.125V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0253.125V
Circuit Protection - Fuses 0253.125V
FUSE BRD MT 125MA 125VAC/VDC AXL

FUSE BRD MT 125MA 125VAC/VDC AXL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 0253.125V-ND 0253.125V
Product Name Fuses Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data