Littelfuse, Inc. Fuses 02511.25MRT1L

Description
1.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
1.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5569TR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F5569CT-ND - DigiKey
Thief River Falls, MN, United States
1.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse, Pcb, 1.25A, 125V, Very Fast Acting; Fuse Current Littelfuse - 12J2348 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.25A, 125V, Very Fast Acting; Fuse Current Littelfuse
12J2348
Fuse, Pcb, 1.25A, 125V, Very Fast Acting; Fuse Current Littelfuse 12J2348
FUSE, PCB, 1.25A, 125V, VERY FAST ACTING; Fuse Current:1.25A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mm RoHS Compliant: Yes

FUSE, PCB, 1.25A, 125V, VERY FAST ACTING; Fuse Current:1.25A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mm RoHS Compliant: Yes

Supplier's Site
Fuse, Pcb, 1.25A, 125V, Very Fast Acting, Full Reel; Fuse Current Littelfuse - 78J0009 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.25A, 125V, Very Fast Acting, Full Reel; Fuse Current Littelfuse
78J0009
Fuse, Pcb, 1.25A, 125V, Very Fast Acting, Full Reel; Fuse Current Littelfuse 78J0009
FUSE, PCB, 1.25A, 125V, VERY FAST ACTING, FULL REEL; Fuse Current:1.25A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

FUSE, PCB, 1.25A, 125V, VERY FAST ACTING, FULL REEL; Fuse Current:1.25A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 02511.25MRT1L
FUSE BRD MT 1.25A 125VAC/VDC AXL

FUSE BRD MT 1.25A 125VAC/VDC AXL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F5569TR-ND 12J2348 02511.25MRT1L
Product Name Fuses Fuse, Pcb, 1.25A, 125V, Very Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers