Fuse Subminiature Very Fast Acting 2.5A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CCC/CSA/PSE/QPL/TUV/
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Manufacturer: Littelfuse Inc.
Win Source Part Number: 743394-025102.5NRT1
Manufacturer Homepage: www.littelfuse.com/
RoHS State: Request Verification
Reference case: DIP
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
FUSE BRD MNT 2.5A 125VAC/VDC AXL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-025102.5NRT1 | 025102.5NRT1-ND | 743394-025102.5NRT1 | 025102.5NRT1 |
| Product Name | 2.5A 125V Circuit Protection Fuse | Fuses | Fuses - 025102.5NRT1 | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA | ||
| Rated Voltage | 125 volts | 125 volts | ||
| Rated Current | 2.5 amps | 2.5 amps | ||
| Fuse Type | Miniature |