Littelfuse, Inc. Fuses 0251012.MXL

Description
12A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
12A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2351-ND - DigiKey
Thief River Falls, MN, United States
12A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

12A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
12A Circuit Protection Fuse
139-0251012.MXL
12A Circuit Protection Fuse 139-0251012.MXL
FUSE BRD MNT 12A 32VAC/VDC AXIAL Product overview: 0251012.MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251012.MXL can be used for catalog matching and distributor lookup.

FUSE BRD MNT 12A 32VAC/VDC AXIAL Product overview: 0251012.MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251012.MXL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0251012.MXL - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0251012.MXL
Circuit Protection - Fuses 0251012.MXL
FUSE BRD MNT 12A 32VAC 32VDC AXL

FUSE BRD MNT 12A 32VAC 32VDC AXL

Supplier's Site
Fuse, Pcb, 12A, 32V, Very Fast Acting; Fuse Current Littelfuse - 58K7857 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 12A, 32V, Very Fast Acting; Fuse Current Littelfuse
58K7857
Fuse, Pcb, 12A, 32V, Very Fast Acting; Fuse Current Littelfuse 58K7857
FUSE, PCB, 12A, 32V, VERY FAST ACTING; Fuse Current:12A; Voltage Rating VAC:32V; Product Range:PICO II 251 Series; Voltage Rating VDC:32V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Fuse Mounting:Through HoleRoHS Compliant: Yes

FUSE, PCB, 12A, 32V, VERY FAST ACTING; Fuse Current:12A; Voltage Rating VAC:32V; Product Range:PICO II 251 Series; Voltage Rating VDC:32V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Fuse Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F2351-ND 139-0251012.MXL 0251012.MXL 58K7857
Product Name Fuses 12A Circuit Protection Fuse Circuit Protection - Fuses Fuse, Pcb, 12A, 32V, Very Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Fuses DC Fuses - VD series - VD8 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 3000 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers