Littelfuse, Inc. 10A 125V Circuit Protection Fuse 0251010.NRT1L

Description
Fuse Subminiature Very Fast Acting 10A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/TUV/UL Product overview: 0251010.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251010.NRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Very Fast Acting 10A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/TUV/UL Product overview: 0251010.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251010.NRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 125V Circuit Protection Fuse
139-0251010.NRT1L
10A 125V Circuit Protection Fuse 139-0251010.NRT1L
Fuse Subminiature Very Fast Acting 10A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/TUV/UL Product overview: 0251010.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251010.NRT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 10A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/TUV/UL Product overview: 0251010.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251010.NRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F6002CT-ND - DigiKey
Thief River Falls, MN, United States
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F6002TR-ND - DigiKey
Thief River Falls, MN, United States
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
FUSE PICO FAST 10A 125V AXIAL - 461-0251010.NRT1L - Utmel Electronic Limited
Hong Kong, China
FUSE PICO FAST 10A 125V AXIAL
461-0251010.NRT1L
FUSE PICO FAST 10A 125V AXIAL 461-0251010.NRT1L
FUSE PICO FAST 10A 125V AXIAL

FUSE PICO FAST 10A 125V AXIAL

Supplier's Site
Circuit Protection - Fuses 0251010.NRT1L
FUSE BOARD MOUNT 10A 125VAC/VDC

FUSE BOARD MOUNT 10A 125VAC/VDC

Supplier's Site
Fuse, Axial, Very Fast Acting, 10A; Fuse Current Littelfuse - 94AC7277 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, Very Fast Acting, 10A; Fuse Current Littelfuse
94AC7277
Fuse, Axial, Very Fast Acting, 10A; Fuse Current Littelfuse 94AC7277
FUSE, AXIAL, VERY FAST ACTING, 10A; Fuse Current:10A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

FUSE, AXIAL, VERY FAST ACTING, 10A; Fuse Current:10A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0251010.NRT1L F6002CT-ND 461-0251010.NRT1L 0251010.NRT1L 94AC7277
Product Name 10A 125V Circuit Protection Fuse Fuses FUSE PICO FAST 10A 125V AXIAL Circuit Protection - Fuses Fuse, Axial, Very Fast Acting, 10A; Fuse Current Littelfuse
Fuse Material Epoxy Ceramic; Epoxy Coated
Approvals / Standards RoHS CSA RoHS; CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 10 amps 10 amps 10 amps 10 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 004110438 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 125 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details