Littelfuse, Inc. Through-Hole 10A Circuit Protection Fuse 0251010.MRT1L

Description
10A 125VAC/VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251010.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251010.MRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10A 125VAC/VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251010.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251010.MRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 10A Circuit Protection Fuse
139-0251010.MRT1L
Through-Hole 10A Circuit Protection Fuse 139-0251010.MRT1L
10A 125VAC/VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251010.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251010.MRT1L can be used for catalog matching and distributor lookup.

10A 125VAC/VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251010.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251010.MRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F3176TR-ND - DigiKey
Thief River Falls, MN, United States
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F3176CT-ND - DigiKey
Thief River Falls, MN, United States
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse, Pcb, 10A, 125V, Very Fast Acting; Fuse Current Littelfuse - 12J2339 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 10A, 125V, Very Fast Acting; Fuse Current Littelfuse
12J2339
Fuse, Pcb, 10A, 125V, Very Fast Acting; Fuse Current Littelfuse 12J2339
FUSE, PCB, 10A, 125V, VERY FAST ACTING; Fuse Current:10A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mm RoHS Compliant: Yes

FUSE, PCB, 10A, 125V, VERY FAST ACTING; Fuse Current:10A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mm RoHS Compliant: Yes

Supplier's Site
Fuse, Pcb, 10A, 125V, Very Fast Acting, Full Reel; Fuse Current Littelfuse - 78J0003 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 10A, 125V, Very Fast Acting, Full Reel; Fuse Current Littelfuse
78J0003
Fuse, Pcb, 10A, 125V, Very Fast Acting, Full Reel; Fuse Current Littelfuse 78J0003
FUSE, PCB, 10A, 125V, VERY FAST ACTING, FULL REEL; Fuse Current:10A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

FUSE, PCB, 10A, 125V, VERY FAST ACTING, FULL REEL; Fuse Current:10A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0251010.MRT1L
FUSE BOARD MOUNT 10A 125VAC/VDC

FUSE BOARD MOUNT 10A 125VAC/VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0251010.MRT1L F3176TR-ND 12J2339 0251010.MRT1L
Product Name Through-Hole 10A Circuit Protection Fuse Fuses Fuse, Pcb, 10A, 125V, Very Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Epoxy
Approvals / Standards RoHS CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 10 amps 10 amps 10 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers