Fuse Subminiature Very Fast Acting 10A 125V Axial 2.8 X 7.11mm Ceramic Ammo Medical CSA/TUV/UL Product overview: 0251010.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251010.MAT1L can be used for catalog matching and distributor lookup.
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904465-0251010.MAT1L
Series: PICO® II 251
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.10.0040
Other Part Number: 251010.MAT1L, 0251010.MAT1L-ND, F1852CT, 251010AT1L, F1852TB, 251010MAT1L, 0251010MAT1L
FUSE, QUICK BLOW, 10A; Fuse Current:10A; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
FUSE BOARD MOUNT 10A 125VAC/VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0251010.MAT1L | F1852TB-ND | 904465-0251010.MAT1L | 98K4412 | 0251010.MAT1L |
| Product Name | 10A 125V Circuit Protection Fuse | Fuses | Fuses - 0251010.MAT1L | Fuse, Quick Blow, 10A; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Epoxy | ||||
| Approvals / Standards | RoHS | CSA | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 10 amps | 10 amps | 10 amps | ||
| Fuse Type | Miniature |