Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000063-025101.5NRT1
Packaging: Cut Reel
Current Rating: 1.5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Approvals: CSA, PSE, TUV, UR
Mounting: Through Hole
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 0.587
Nominal Cold Resistance: 0.0823 Ohm
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse Subminiature Very Fast Acting 1.5A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/PSE/TUV/UL Product overview: 025101.5NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025101.5NRT1L can be used for catalog matching and distributor lookup.
1.5A Plugin,D2.8xL7.1mm Fuses ROHS
FUSE BRD MNT 1.5A 125VAC/VDC AXL
FUSE, PICO II 251 SERIES, BOARD MOUNT, 1.5 A, 125 VAC/DC, FAST BLOW, 50A AC / 300A DC BREAKING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1000063-025101.5NRT1L | F6001CT-ND | 139-025101.5NRT1L | 025101.5NRT1L | 025101.5NRT1L | 184756559 |
| Product Name | Fuses - 025101.5NRT1L | Fuses | 1.5A 125V Circuit Protection Fuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Fuse |
| Mounting | Through Hole | Through Hole | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 1.5 amps | 15 amps | 1.5 amps | 1.5 amps |