Littelfuse, Inc. Fuses 025101.5MXL

Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2319-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses 025101.5MXL
FUSE BRD MNT 1.5A 125VAC/VDC AXL

FUSE BRD MNT 1.5A 125VAC/VDC AXL

Supplier's Site
Fuse, Pcb, 1.5A, 125V, Very Fast Acting; Fuse Current Littelfuse - 12J4228 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.5A, 125V, Very Fast Acting; Fuse Current Littelfuse
12J4228
Fuse, Pcb, 1.5A, 125V, Very Fast Acting; Fuse Current Littelfuse 12J4228
FUSE, PCB, 1.5A, 125V, VERY FAST ACTING; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

FUSE, PCB, 1.5A, 125V, VERY FAST ACTING; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

Supplier's Site
Fuse, Axial, Very Fast Acting, 1.5A; Fuse Current Littelfuse - 38AC2616 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, Very Fast Acting, 1.5A; Fuse Current Littelfuse
38AC2616
Fuse, Axial, Very Fast Acting, 1.5A; Fuse Current Littelfuse 38AC2616
FUSE, AXIAL, VERY FAST ACTING, 1.5A; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity RoHS Compliant: Yes

FUSE, AXIAL, VERY FAST ACTING, 1.5A; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity RoHS Compliant: Yes

Supplier's Site
Fuse;Submin;Very Fast Acting;1.5A;Supplemental;Dims 0.11x0.28
Fort Worth, TX, USA
Fuse;Submin;Very Fast Acting;1.5A;Supplemental;Dims 0.11x0.28";Encapsulated;PCB
70184172
Fuse;Submin;Very Fast Acting;1.5A;Supplemental;Dims 0.11x0.28";Encapsulated;PCB 70184172
For subminiature circuit protection where short circuit currents may be as high as 300 amperes. Low resistance values, high-speed action, insulated terminations, encapsulated epoxy-coated body. Will withstand vibrations of 10-55 Hz per method 201 of MIL-STD-202, and of 55-2000 Hz at 10 Gs per method 204, test condition C, of MIL-STD-202, and shock of 100 Gs for 6 milliseconds per method 213, test condition I of MIL-STD-202. Operating Ambient Temperature: –55°C to 125°C. At –55°C current carrying capacity is 110% of rating; at 25°C, 100% of rating; at 125°C, 80% of rating. Fuses will withstand an axial pull of 7 pounds. Voltage Rating: 125 V on 1⁄16-10 amps; 32 V on 12-15 amps. Body Length: 0.280". Lead Length: 1.50". Body Diameter: 0.095". Lead Diameter: 0.025" on 1⁄16-10 amps; 0.032 on 12-15 amps.

For subminiature circuit protection where short circuit currents may be as high as 300 amperes. Low resistance values, high-speed action, insulated terminations, encapsulated epoxy-coated body. Will withstand vibrations of 10-55 Hz per method 201 of MIL-STD-202, and of 55-2000 Hz at 10 Gs per method 204, test condition C, of MIL-STD-202, and shock of 100 Gs for 6 milliseconds per method 213, test condition I of MIL-STD-202. Operating Ambient Temperature: –55°C to 125°C. At –55°C current carrying capacity is 110% of rating; at 25°C, 100% of rating; at 125°C, 80% of rating. Fuses will withstand an axial pull of 7 pounds. Voltage Rating: 125 V on 1⁄16-10 amps; 32 V on 12-15 amps. Body Length: 0.280". Lead Length: 1.50". Body Diameter: 0.095". Lead Diameter: 0.025" on 1⁄16-10 amps; 0.032 on 12-15 amps.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2319-ND 025101.5MXL 12J4228 38AC2616 70184172
Product Name Fuses Circuit Protection - Fuses Fuse, Pcb, 1.5A, 125V, Very Fast Acting; Fuse Current Littelfuse Fuse, Axial, Very Fast Acting, 1.5A; Fuse Current Littelfuse Fuse;Submin;Very Fast Acting;1.5A;Supplemental;Dims 0.11x0.28";Encapsulated;PCB
Fuse Type Miniature Subminiature
Mounting Through Hole Solderable (with leads) Solderable (with leads) Solderable (Surface Mount Technology); Solderable (with leads)
Approvals / Standards CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 50 amps
Unlock Full Specs
to access all available technical data